LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
High Power LEDs - White White, 80.6lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPEWHT-H1-R250-009E8-ND | XPEWHT-H1-R250-009E8 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 2700 K |