Cree, Inc. LED White Lighting XPEWHT-H1-0000-00AE7

Description
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-H1-0000-00AE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-H1-0000-00AE7-ND
LED White Lighting XPEWHT-H1-0000-00AE7-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-H1-0000-00AE7
High Power LEDs - White XPEWHT-H1-0000-00AE7
High Power LEDs - White White 87.4lm XLamp XP-E LED

High Power LEDs - White White 87.4lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-H1-0000-00AE7-ND XPEWHT-H1-0000-00AE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details