Cree, Inc. LED White Lighting XPEWHT-H1-0000-00AE6

Description
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-H1-0000-00AE6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-H1-0000-00AE6-ND
LED White Lighting XPEWHT-H1-0000-00AE6-ND
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-H1-0000-00AE6
High Power LEDs - White XPEWHT-H1-0000-00AE6
High Power LEDs - White White 87.4lm XLamp XP-E LED

High Power LEDs - White White 87.4lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-H1-0000-00AE6-ND XPEWHT-H1-0000-00AE6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details