Cree, Inc. LED White Lighting XPEWHT-H1-0000-009E8

Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-H1-0000-009E8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-H1-0000-009E8-ND
LED White Lighting XPEWHT-H1-0000-009E8-ND
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-H1-0000-009E8
High Power LEDs - White XPEWHT-H1-0000-009E8
High Power LEDs - White White 80.6lm XLamp XP-E LED

High Power LEDs - White White 80.6lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-H1-0000-009E8-ND XPEWHT-H1-0000-009E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details
LED Indication - Discrete - 754-AA3528LSGCTR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details