Cree, Inc. LED White Lighting XPEWHT-01-0000-00CD2

Description
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-01-0000-00CD2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-01-0000-00CD2-ND
LED White Lighting XPEWHT-01-0000-00CD2-ND
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-01-0000-00CD2
High Power LEDs - White XPEWHT-01-0000-00CD2
High Power LEDs - White White 100lm XLamp XP-E LED

High Power LEDs - White White 100lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-01-0000-00CD2-ND XPEWHT-01-0000-00CD2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, Red, 2.25Mm X 2.25Mm, 12Mcd, 635Nm; Led Color Lumex - 74K4826 - Newark, An Avnet Company
Specs
LED Package: 2.25mm x 2.25mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details