Wolfspeed Led Lighting - LED Lighting - White - XPEWHT-01-0000-00CC1 XPEWHT-01-0000-00CC1

Description
Manufacturer: Cree Inc. Win Source Part Number: 043983-XPEWHT-01-000 0-00CC1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 5000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 043983-XPEWHT-01-000 0-00CC1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 5000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPEWHT-01-0000-00CC1
043983-XPEWHT-01-0000-00CC1
Led Lighting - LED Lighting - White - XPEWHT-01-0000-00CC1 043983-XPEWHT-01-0000-00CC1
Manufacturer: Cree Inc. Win Source Part Number: 043983-XPEWHT-01-000 0-00CC1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 5000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 043983-XPEWHT-01-0000-00CC1
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.05V
Viewing Angle: 115°
Current - Test: 350mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm)
Lumens/Watt @ Current - Test: 97 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 9°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED White Lighting - XPEWHT-01-0000-00CC1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-01-0000-00CC1-ND
LED White Lighting XPEWHT-01-0000-00CC1-ND
LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-01-0000-00CC1
High Power LEDs - White XPEWHT-01-0000-00CC1
High Power LEDs - White White 100lm XLamp XP-E LED

High Power LEDs - White White 100lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 043983-XPEWHT-01-0000-00CC1 XPEWHT-01-0000-00CC1-ND XPEWHT-01-0000-00CC1
Product Name Led Lighting - LED Lighting - White - XPEWHT-01-0000-00CC1 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 3.05 volts 3.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMT-JY32-NWY01CT-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3100 K
View Details
2 suppliers