Cree, Inc. LED Color Lighting XPEROY-L1-R250-00A03

Description
LED Lighting Color XLamp® XP-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEROY-L1-R250-00A03-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEROY-L1-R250-00A03-ND
LED Color Lighting XPEROY-L1-R250-00A03-ND
LED Lighting Color XLamp® XP-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPEROY-L1-R250-00A03
High Power LEDs - Single Colour XPEROY-L1-R250-00A03
High Power LEDs - Single Colour Royal Blue, 425mWlm

High Power LEDs - Single Colour Royal Blue, 425mWlm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEROY-L1-R250-00A03-ND XPEROY-L1-R250-00A03
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1129-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers