LED Lighting Color XLamp® XP-E Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPERED-L1-0000-00701-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Red |
| Peak Wavelength | 625 nm (6250 Å) |