Cree, Inc. LED Color Lighting XPERDO-L1-R250-00601

Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPERDO-L1-R250-00601-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPERDO-L1-R250-00601-ND
LED Color Lighting XPERDO-L1-R250-00601-ND
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPERDO-L1-R250-00601
High Power LEDs - Single Color XPERDO-L1-R250-00601
High Power LEDs - Single Color Red-Orange, 62lm

High Power LEDs - Single Color Red-Orange, 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPERDO-L1-R250-00601-ND XPERDO-L1-R250-00601
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Dwarf Star 1 Chip LED Backlight Module - White - MD-BW-ES1-W - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers