Cree, Inc. LED Color Lighting XPEEPR-L1-0000-00A01

Description
LED Lighting Color XLamp® XP-E Horticulture Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Horticulture Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEEPR-L1-0000-00A01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEEPR-L1-0000-00A01-ND
LED Color Lighting XPEEPR-L1-0000-00A01-ND
LED Lighting Color XLamp® XP-E Horticulture Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Horticulture Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEEPR-L1-0000-00A01
High Power LEDs - Single Color XPEEPR-L1-0000-00A01
High Power LEDs - Single Color PHOTO RED 375 lm

High Power LEDs - Single Color PHOTO RED 375 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEEPR-L1-0000-00A01-ND XPEEPR-L1-0000-00A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Mini-mold Chip LED - SML-D12FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5645 Å)
View Details
2 suppliers