Cree, Inc. LED White Lighting XPEBWT-U1-0000-006Z8

Description
LED Lighting XLamp® XP-E2 White, Warm 2700K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 2700K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-U1-0000-006Z8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-U1-0000-006Z8-ND
LED White Lighting XPEBWT-U1-0000-006Z8-ND
LED Lighting XLamp® XP-E2 White, Warm 2700K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 2700K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-U1-0000-006Z8
High Power LEDs - White XPEBWT-U1-0000-006Z8
High Power LEDs - White White, 62lm

High Power LEDs - White White, 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-U1-0000-006Z8-ND XPEBWT-U1-0000-006Z8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
2.0X1.2MM RED SMD LED - AP2012EC - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers