Cree, Inc. LED White Lighting XPEBWT-P1-0000-009E7

Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-P1-0000-009E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-P1-0000-009E7-ND
LED White Lighting XPEBWT-P1-0000-009E7-ND
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-P1-0000-009E7
High Power LEDs - White XPEBWT-P1-0000-009E7
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-P1-0000-009E7-ND XPEBWT-P1-0000-009E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red
Viewing Angle 125 degrees
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 130 degrees
Forward Voltage 3.02 volts
View Details