Cree, Inc. LED White Lighting XPEBWT-L1-R250-00EE4

Description
LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-R250-00EE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-R250-00EE4-ND
LED White Lighting XPEBWT-L1-R250-00EE4-ND
LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-R250-00EE4
High Power LEDs - White XPEBWT-L1-R250-00EE4
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-R250-00EE4-ND XPEBWT-L1-R250-00EE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details