Cree, Inc. LED White Lighting XPEBWT-L1-R250-00DF5

Description
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-R250-00DF5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-R250-00DF5-ND
LED White Lighting XPEBWT-L1-R250-00DF5-ND
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-R250-00DF5
High Power LEDs - White XPEBWT-L1-R250-00DF5
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-R250-00DF5-ND XPEBWT-L1-R250-00DF5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1454-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details