Cree, Inc. LED White Lighting XPEBWT-L1-0000-00GE2

Description
LED XLAMP COOL WHITE 5700K
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5700K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPEBWT-L1-0000-00GE2CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K

LED XLAMP COOL WHITE 5700K

Buy Now Datasheet
LED White Lighting - 90-XPEBWT-L1-0000-00GE2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-E2 White, Cool 5700K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Cool 5700K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 90-XPEBWT-L1-0000-00GE2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K

LED XLAMP COOL WHITE 5700K

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00GE2
High Power LEDs - White XPEBWT-L1-0000-00GE2
High Power LEDs - White White, 130lm

High Power LEDs - White White, 130lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPEBWT-L1-0000-00GE2CT-ND XPEBWT-L1-0000-00GE2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details