Cree, Inc. LED White Lighting XPEBWT-L1-0000-00BA3

Description
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-0000-00BA3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-0000-00BA3-ND
LED White Lighting XPEBWT-L1-0000-00BA3-ND
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00BA3
High Power LEDs - White XPEBWT-L1-0000-00BA3
High Power LEDs - White White, 93.9lm

High Power LEDs - White White, 93.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-0000-00BA3-ND XPEBWT-L1-0000-00BA3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-GCN-CA0B0782TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CRKVG67WTR10MHDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details