Cree, Inc. LED White Lighting XPEBWT-L1-0000-007EA

Description
LED Lighting XLamp® XP-E2 White, Warm 2200K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 2200K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-0000-007EA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-0000-007EA-ND
LED White Lighting XPEBWT-L1-0000-007EA-ND
LED Lighting XLamp® XP-E2 White, Warm 2200K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 2200K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-007EA
High Power LEDs - White XPEBWT-L1-0000-007EA
High Power LEDs - White WHITE, 67.2lm

High Power LEDs - White WHITE, 67.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-0000-007EA-ND XPEBWT-L1-0000-007EA
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details