Cree, Inc. LED White Lighting XPEBWT-01-0000-00DE7

Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-01-0000-00DE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-01-0000-00DE7-ND
LED White Lighting XPEBWT-01-0000-00DE7-ND
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-01-0000-00DE7
High Power LEDs - White XPEBWT-01-0000-00DE7
High Power LEDs - White WHITE-107 LM

High Power LEDs - White WHITE-107 LM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-01-0000-00DE7-ND XPEBWT-01-0000-00DE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R - 70062764 - Allied Electronics, Inc.
Specs
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Luminous Intensity 200 milliCandela
View Details