Cree, Inc. LED White Lighting XPEBWT-01-0000-00DD1

Description
LED Lighting XLamp® XP-E2 White, Neutral 4750K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4750K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-01-0000-00DD1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-01-0000-00DD1-ND
LED White Lighting XPEBWT-01-0000-00DD1-ND
LED Lighting XLamp® XP-E2 White, Neutral 4750K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4750K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-01-0000-00DD1
High Power LEDs - White XPEBWT-01-0000-00DD1
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-01-0000-00DD1-ND XPEBWT-01-0000-00DD1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 9199777 - RS Components, Ltd.
Specs
LED Type Blue; Clear
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 30 degrees
View Details
4 suppliers
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers