Cree, Inc. LED Color Lighting XPEBRY-L1-R250-00L01

Description
LED Lighting Color XLamp® XP-E2 Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRY-L1-R250-00L01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRY-L1-R250-00L01-ND
LED Color Lighting XPEBRY-L1-R250-00L01-ND
LED Lighting Color XLamp® XP-E2 Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XPEBRY-L1-R250-00L01-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details