Cree, Inc. LED Color Lighting XPEBRO-L1-R250-00A02

Description
LED Lighting Color XLamp® XP-E2 Red-Orange 613nm (610nm ~ 615nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red-Orange 613nm (610nm ~ 615nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRO-L1-R250-00A02-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRO-L1-R250-00A02-ND
LED Color Lighting XPEBRO-L1-R250-00A02-ND
LED Lighting Color XLamp® XP-E2 Red-Orange 613nm (610nm ~ 615nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red-Orange 613nm (610nm ~ 615nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBRO-L1-R250-00A02
High Power LEDs - Single Color XPEBRO-L1-R250-00A02
High Power LEDs - Single Color Red Orange, 87.4lm

High Power LEDs - Single Color Red Orange, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBRO-L1-R250-00A02-ND XPEBRO-L1-R250-00A02
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-3216-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 150 degrees
View Details
5 suppliers