Cree, Inc. LED Color Lighting XPEBRO-L1-R250-00A01

Description
LED Lighting Color XLamp® XP-E2 Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRO-L1-R250-00A01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRO-L1-R250-00A01-ND
LED Color Lighting XPEBRO-L1-R250-00A01-ND
LED Lighting Color XLamp® XP-E2 Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBRO-L1-R250-00A01
High Power LEDs - Single Color XPEBRO-L1-R250-00A01
High Power LEDs - Single Color Red Orange, 87.4lm

High Power LEDs - Single Color Red Orange, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBRO-L1-R250-00A01-ND XPEBRO-L1-R250-00A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA4040LCGCK-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details