Cree, Inc. LED Color Lighting XPEBRD-L1-R250-00501

Description
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRD-L1-R250-00501-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-R250-00501-ND
LED Color Lighting XPEBRD-L1-R250-00501-ND
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBRD-L1-R250-00501
High Power LEDs - Single Color XPEBRD-L1-R250-00501
High Power LEDs - Single Color Red, 56.8lm

High Power LEDs - Single Color Red, 56.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBRD-L1-R250-00501-ND XPEBRD-L1-R250-00501
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241828-SML-LX0805SYC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details