Cree, Inc. LED Color Lighting XPEBRD-L1-0000-00701

Description
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRD-L1-0000-00701DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-0000-00701DKR-ND
LED Color Lighting XPEBRD-L1-0000-00701DKR-ND
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBRD-L1-0000-00701TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-0000-00701TR-ND
LED Color Lighting XPEBRD-L1-0000-00701TR-ND
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBRD-L1-0000-00701CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-0000-00701CT-ND
LED Color Lighting XPEBRD-L1-0000-00701CT-ND
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPEBRD-L1-0000-00701
High Power LEDs - Single Colour XPEBRD-L1-0000-00701
High Power LEDs - Single Colour Red, 67.2lm

High Power LEDs - Single Colour Red, 67.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBRD-L1-0000-00701DKR-ND XPEBRD-L1-0000-00701
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers