Cree, Inc. LED Color Lighting XPEBPR-L1-0000-00D01

Description
LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBPR-L1-0000-00D01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPR-L1-0000-00D01DKR-ND
LED Color Lighting XPEBPR-L1-0000-00D01DKR-ND
LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBPR-L1-0000-00D01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPR-L1-0000-00D01TR-ND
LED Color Lighting XPEBPR-L1-0000-00D01TR-ND
LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBPR-L1-0000-00D01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPR-L1-0000-00D01CT-ND
LED Color Lighting XPEBPR-L1-0000-00D01CT-ND
LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 660nm (650nm ~ 670nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBPR-L1-0000-00D01
High Power LEDs - Single Color XPEBPR-L1-0000-00D01
High Power LEDs - Single Color Photo Red 450mW

High Power LEDs - Single Color Photo Red 450mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBPR-L1-0000-00D01DKR-ND XPEBPR-L1-0000-00D01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details