Cree, Inc. LEDs XPEBPA-L1-R250-00C01

Description
LED PC Amber 590nm 115deg 100lm SMT
Request a Quote Datasheet
Description
LED PC Amber 590nm 115deg 100lm SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9047351 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED PC Amber 590nm 115deg 100lm SMT

LED PC Amber 590nm 115deg 100lm SMT

Supplier's Site
LEDs - 9047351P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED PC Amber 590nm 115deg 100lm SMT

LED PC Amber 590nm 115deg 100lm SMT

Supplier's Site
LEDs - 1457853 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED PC Amber 590nm 115deg 100lm SMT

LED PC Amber 590nm 115deg 100lm SMT

Supplier's Site
LED Color Lighting - XPEBPA-L1-R250-00C01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPA-L1-R250-00C01DKR-ND
LED Color Lighting XPEBPA-L1-R250-00C01DKR-ND
LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBPA-L1-R250-00C01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPA-L1-R250-00C01CT-ND
LED Color Lighting XPEBPA-L1-R250-00C01CT-ND
LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBPA-L1-R250-00C01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBPA-L1-R250-00C01TR-ND
LED Color Lighting XPEBPA-L1-R250-00C01TR-ND
LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Amber 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9047351 9047351P XPEBPA-L1-R250-00C01DKR-ND
Product Name LEDs LEDs LED Color Lighting
LED Package: 3.45 x 3.45 x 2.26mm 1414 (3535 Metric)
LED Type Clear Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 516-3598-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers