LED Lighting Color XLamp® XP-E Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 9199698 | 8091758P | XPEBLU-L1-0000-00201DKR-ND |
| Product Name | LEDs | LEDs | LED Color Lighting |
| LED Type | Blue; Clear | Blue | |
| Peak Wavelength | 485 nm (4850 Å) | 475 nm (4750 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Lens Type | Domed Lens |