LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
High Power LEDs - Single Colour Green, 107lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPEBGR-L1-R250-00D02-ND | XPEBGR-L1-R250-00D02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Colour |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 525 nm (5250 Å) |