Cree, Inc. LED Color Lighting XPEBGR-L1-R250-00A01

Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBGR-L1-R250-00A01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-R250-00A01-ND
LED Color Lighting XPEBGR-L1-R250-00A01-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBGR-L1-R250-00A01
High Power LEDs - Single Color XPEBGR-L1-R250-00A01
High Power LEDs - Single Color Green, 87.4lm

High Power LEDs - Single Color Green, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBGR-L1-R250-00A01-ND XPEBGR-L1-R250-00A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Optoelectronics - LED Lighting - White - 1061397-GW CSSRM2.PM-N2N4-A535-1-700-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Neutral
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details