Cree, Inc. LED Color Lighting XPEBGR-L1-0000-00F02

Description
LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBGR-L1-0000-00F02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00F02TR-ND
LED Color Lighting XPEBGR-L1-0000-00F02TR-ND
LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00F02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00F02DKR-ND
LED Color Lighting XPEBGR-L1-0000-00F02DKR-ND
LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00F02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00F02CT-ND
LED Color Lighting XPEBGR-L1-0000-00F02CT-ND
LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XPEBGR-L1-0000-00F02TR-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GB DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details