Cree, Inc. LED Color Lighting XPEBGR-L1-0000-00A01

Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBGR-L1-0000-00A01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00A01TR-ND
LED Color Lighting XPEBGR-L1-0000-00A01TR-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00A01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00A01CT-ND
LED Color Lighting XPEBGR-L1-0000-00A01CT-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00A01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00A01DKR-ND
LED Color Lighting XPEBGR-L1-0000-00A01DKR-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBGR-L1-0000-00A01
High Power LEDs - Single Color XPEBGR-L1-0000-00A01
High Power LEDs - Single Color Green, 87.4lm

High Power LEDs - Single Color Green, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBGR-L1-0000-00A01TR-ND XPEBGR-L1-0000-00A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details