Cree, Inc. High Power LEDs - Single Color XPEBBL-L1-R250-00Y05

Description
High Power LEDs - Single Color BLUE, 30.6lm
Datasheet
Description
High Power LEDs - Single Color BLUE, 30.6lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBBL-L1-R250-00Y05
High Power LEDs - Single Color XPEBBL-L1-R250-00Y05
High Power LEDs - Single Color BLUE, 30.6lm

High Power LEDs - Single Color BLUE, 30.6lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPEBBL-L1-R250-00Y05
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - ASMT-QBBE-N0B0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED White Lighting - 1416-L128-4080EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers