LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
High Power LEDs - Single Color Blue, 485nm max
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPEBBL-L1-R250-00201TR-ND | XPEBBL-L1-R250-00201 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 475 nm (4750 Å) |