LED Lighting Color XLamp® XP-E2 Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
High Power LEDs - Single Color Amber, 67.2lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPEBAM-L1-0000-00703-ND | XPEBAM-L1-0000-00703 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Amber | |
| Peak Wavelength | 593 nm (5930 Å) |