Cree, Inc. LED White Lighting XPCWHT-L1-R250-008A1

Description
LED Lighting XLamp® XP-C White, Cool 5000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-C White, Cool 5000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPCWHT-L1-R250-008A1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPCWHT-L1-R250-008A1-ND
LED White Lighting XPCWHT-L1-R250-008A1-ND
LED Lighting XLamp® XP-C White, Cool 5000K 3.2V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-C White, Cool 5000K 3.2V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPCWHT-L1-R250-008A1
High Power LEDs - White XPCWHT-L1-R250-008A1
High Power LEDs - White White, 73.9lm

High Power LEDs - White White, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCWHT-L1-R250-008A1-ND XPCWHT-L1-R250-008A1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details