Cree, Inc. LED White Lighting XPCWHT-L1-0000-00AA4

Description
LED Lighting XLamp® XP-C White, Neutral 4000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-C White, Neutral 4000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPCWHT-L1-0000-00AA4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPCWHT-L1-0000-00AA4-ND
LED White Lighting XPCWHT-L1-0000-00AA4-ND
LED Lighting XLamp® XP-C White, Neutral 4000K 3.2V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-C White, Neutral 4000K 3.2V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPCWHT-L1-0000-00AA4
High Power LEDs - White XPCWHT-L1-0000-00AA4
High Power LEDs - White White, 87.4lm

High Power LEDs - White White, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCWHT-L1-0000-00AA4-ND XPCWHT-L1-0000-00AA4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High Brightness LED - MT5470-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details