Cree, Inc. LED Color Lighting XPCROY-L1-R250-00902

Description
LED Lighting Color XLamp® XP-C Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCROY-L1-R250-00902-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCROY-L1-R250-00902-ND
LED Color Lighting XPCROY-L1-R250-00902-ND
LED Lighting Color XLamp® XP-C Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPCROY-L1-R250-00902
High Power LEDs - Single Colour XPCROY-L1-R250-00902
High Power LEDs - Single Colour Royal Blue, 350mWlm

High Power LEDs - Single Colour Royal Blue, 350mWlm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCROY-L1-R250-00902-ND XPCROY-L1-R250-00902
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details