Cree, Inc. LED Color Lighting XPCROY-L1-R250-00901

Description
LED Lighting Color XLamp® XP-C Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCROY-L1-R250-00901-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCROY-L1-R250-00901-ND
LED Color Lighting XPCROY-L1-R250-00901-ND
LED Lighting Color XLamp® XP-C Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPCROY-L1-R250-00901
High Power LEDs - Single Colour XPCROY-L1-R250-00901
High Power LEDs - Single Colour Royal Blue, 350mWlm

High Power LEDs - Single Colour Royal Blue, 350mWlm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCROY-L1-R250-00901-ND XPCROY-L1-R250-00901
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers