LED Lighting Color XLamp® XP-C Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPCROY-L1-0000-00702-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Blue |
| Peak Wavelength | 455 nm (4550 Å) |