Cree, Inc. LED Color Lighting XPCRED-L1-0000-00501

Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XPCRED-L1-0000-00501TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPCRED-L1-0000-00501
High Power LEDs - Single Color XPCRED-L1-0000-00501
High Power LEDs - Single Color Red, 56.8lm

High Power LEDs - Single Color Red, 56.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPCRED-L1-0000-00501TR-ND XPCRED-L1-0000-00501
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 754-AA1608LQBS/D-295VCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 1497-XZFBA53S10MAV-4TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details