Cree, Inc. LED Color Lighting XPCRED-L1-0000-00301

Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCRED-L1-0000-00301DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00301DKR-ND
LED Color Lighting XPCRED-L1-0000-00301DKR-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPCRED-L1-0000-00301TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00301TR-ND
LED Color Lighting XPCRED-L1-0000-00301TR-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPCRED-L1-0000-00301CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00301CT-ND
LED Color Lighting XPCRED-L1-0000-00301CT-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPCRED-L1-0000-00301
High Power LEDs - Single Colour XPCRED-L1-0000-00301
High Power LEDs - Single Colour Red 45.7lm XLamp XP-C LED

High Power LEDs - Single Colour Red 45.7lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCRED-L1-0000-00301DKR-ND XPCRED-L1-0000-00301
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers