Cree, Inc. LED Color Lighting XPCRED-L1-0000-00201

Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCRED-L1-0000-00201TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00201TR-ND
LED Color Lighting XPCRED-L1-0000-00201TR-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPCRED-L1-0000-00201DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00201DKR-ND
LED Color Lighting XPCRED-L1-0000-00201DKR-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPCRED-L1-0000-00201CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00201CT-ND
LED Color Lighting XPCRED-L1-0000-00201CT-ND
LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPCRED-L1-0000-00201
High Power LEDs - Single Colour XPCRED-L1-0000-00201
High Power LEDs - Single Colour Red 39.8lm XLamp XP-C LED

High Power LEDs - Single Colour Red 39.8lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCRED-L1-0000-00201TR-ND XPCRED-L1-0000-00201
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details