LED Lighting Color XLamp® XP-C Red-Orange 618nm (615nm ~ 620nm) 1414 (3535 Metric)
High Power LEDs - Single Color Red-Orange, 67.2lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPCRDO-L1-0000-00703-ND | XPCRDO-L1-0000-00703 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Red; Orange | |
| Peak Wavelength | 618 nm (6180 Å) |