Cree, Inc. LED Color Lighting XPCRDO-L1-0000-00501

Description
LED Lighting Color XLamp® XP-C Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCRDO-L1-0000-00501-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRDO-L1-0000-00501-ND
LED Color Lighting XPCRDO-L1-0000-00501-ND
LED Lighting Color XLamp® XP-C Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPCRDO-L1-0000-00501
High Power LEDs - Single Color XPCRDO-L1-0000-00501
High Power LEDs - Single Color Red-Orange 56.8lm XLamp XP-C LED

High Power LEDs - Single Color Red-Orange 56.8lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCRDO-L1-0000-00501-ND XPCRDO-L1-0000-00501
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Green
Viewing Angle 15 degrees
View Details
2 suppliers