LED Lighting Color XLamp® XP-C Green 530nm (525nm ~ 535nm) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPCGRN-L1-0000-00403-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Green |
| Peak Wavelength | 530 nm (5300 Å) |