Cree, Inc. LED Color Lighting XPCAMB-L1-0000-00303

Description
LED Lighting Color XLamp® XP-C Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCAMB-L1-0000-00303-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCAMB-L1-0000-00303-ND
LED Color Lighting XPCAMB-L1-0000-00303-ND
LED Lighting Color XLamp® XP-C Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPCAMB-L1-0000-00303
High Power LEDs - Single Color XPCAMB-L1-0000-00303
High Power LEDs - Single Color Amber 45.7lm XLamp XP-C LED

High Power LEDs - Single Color Amber 45.7lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCAMB-L1-0000-00303-ND XPCAMB-L1-0000-00303
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
2-color type mini-mold chip LED - SML-D22YVW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 588 to 629 nm (5880 to 6290 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details