LED Lighting Color XLamp® XP-C Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
High Power LEDs - Single Colour Amber 39.8lm XLamp XP-C LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPCAMB-L1-0000-00203-ND | XPCAMB-L1-0000-00203 |
| Product Name | LED Color Lighting | High Power LEDs - Single Colour |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Amber | |
| Peak Wavelength | 593 nm (5930 Å) |