Cree, Inc. LED White Lighting XMLEZW-02-0000-0D0HT627F

Description
LED Lighting EasyWhite™, XLamp® XM-L White, Warm 2700K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting EasyWhite™, XLamp® XM-L White, Warm 2700K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLEZW-02-0000-0D0HT627F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting EasyWhite™, XLamp® XM-L White, Warm 2700K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

LED Lighting EasyWhite™, XLamp® XM-L White, Warm 2700K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLEZW-02-0000-0D0HT627F
High Power LEDs - White XMLEZW-02-0000-0D0HT627F
High Power LEDs - White Easywhite 280lm XLamp XML LED

High Power LEDs - White Easywhite 280lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLEZW-02-0000-0D0HT627F-ND XMLEZW-02-0000-0D0HT627F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/E - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED Indication - Discrete - 1497-1155-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details