Cree, Inc. LED White Lighting XMLEZW-00-0000-0B00U440F

Description
LED Lighting EasyWhite™, XLamp® XM-L White, Neutral 4000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting EasyWhite™, XLamp® XM-L White, Neutral 4000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLEZW-00-0000-0B00U440F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting EasyWhite™, XLamp® XM-L White, Neutral 4000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

LED Lighting EasyWhite™, XLamp® XM-L White, Neutral 4000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLEZW-00-0000-0B00U440F
High Power LEDs - White XMLEZW-00-0000-0B00U440F
High Power LEDs - White Easywhite 340lm XLamp XML LED

High Power LEDs - White Easywhite 340lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLEZW-00-0000-0B00U440F-ND XMLEZW-00-0000-0B00U440F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Chips - OPC7400-32 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details