Cree, Inc. LED Color Lighting XMLDCL-H0-0000-00A4AABE5

Description
XLAMP XMLDCL HI LIGHT EMITTING D
Request a Quote Datasheet
Description
XLAMP XMLDCL HI LIGHT EMITTING D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XMLDCL-H0-0000-00A4AABE5TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XMLDCL HI LIGHT EMITTING D

XLAMP XMLDCL HI LIGHT EMITTING D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLDCL-H0-0000-00A4AABE5TR-ND
Product Name LED Color Lighting
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; White
Peak Wavelength 458 to 625 nm (4580 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers